TE Connectivity Hook Up Wire 201111-000

Description
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Stripe) : White Configuration Features Number of Strands : 665 Dimensions Conductor Diameter : 2.57 MM  [.101 INCH ] Overall Outside Diameter : 3.07 MM  [.121 INCH ] Strand Size (AWG) : 40 Wire Diameter : 3.07 MM  [.121 INCH ] Wire Size (AWG) : 12 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Stripe) : White Configuration Features Number of Strands : 665 Dimensions Conductor Diameter : 2.57 MM  [.101 INCH ] Overall Outside Diameter : 3.07 MM  [.121 INCH ] Strand Size (AWG) : 40 Wire Diameter : 3.07 MM  [.121 INCH ] Wire Size (AWG) : 12 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 201111-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
201111-000
Hook Up Wire 201111-000
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Stripe) : White Configuration Features Number of Strands : 665 Dimensions Conductor Diameter : 2.57 MM  [.101 INCH ] Overall Outside Diameter : 3.07 MM  [.121 INCH ] Strand Size (AWG) : 40 Wire Diameter : 3.07 MM  [.121 INCH ] Wire Size (AWG) : 12 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Material : Tin-Coated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Strands : 665

Dimensions


  • Conductor Diameter : 2.57 MM  [.101 INCH ]
  • Overall Outside Diameter : 3.07 MM  [.121 INCH ]
  • Strand Size (AWG) : 40
  • Wire Diameter : 3.07 MM  [.121 INCH ]
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Voltage Rating (V) : 600

Product Type Features


  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 201111-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 114903-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Hook Up Wire - 0227873002 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 26 AWG
View Details
Hook Up Wire - 0109493003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1818353001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details