TE Connectivity Power Line Filter, 3 Phase, 200A, 440Vac; Filter Applications Corcom Te Connectivity 200KEVD10AFPW

Description
POWER LINE FILTER, 3 PHASE, 200A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:200A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 200A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:200A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 200A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4264 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 200A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4264
Power Line Filter, 3 Phase, 200A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4264
POWER LINE FILTER, 3 PHASE, 200A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:200A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 200A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:200A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 82AH4264
Product Name Power Line Filter, 3 Phase, 200A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-128-417-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details