TE Connectivity Power Line Filter Modules 200KEPS6AFPW

Description
Three Phase (Wye) EMC/EMI Line Filter 200A 440VAC 50/60Hz Single Stage Threaded Post (M10)
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 200A 440VAC 50/60Hz Single Stage Threaded Post (M10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-200KEPS6AFPW-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-200KEPS6AFPW-ND
Power Line Filter Modules 174-200KEPS6AFPW-ND
Three Phase (Wye) EMC/EMI Line Filter 200A 440VAC 50/60Hz Single Stage Threaded Post (M10)

Three Phase (Wye) EMC/EMI Line Filter 200A 440VAC 50/60Hz Single Stage Threaded Post (M10)

Buy Now Datasheet
Power Line Filter, 3 Phase, 200A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4262 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 200A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4262
Power Line Filter, 3 Phase, 200A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4262
POWER LINE FILTER, 3 PHASE, 200A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:200A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 200A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:200A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-200KEPS6AFPW-ND 82AH4262
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 200A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678286 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details