TE Connectivity USB Cable Assemblies 2009025-1

Description
Body Features Equalized : No USB ケーブル アセンブリの色 : Black Configuration Features Number of Positions : 5 USB Cable Assembly Configuration : Double-Ended Dimensions Wire Size (AWG) : 28 Product Type Features Assembly Type : USB (Mini) 5-Position to USB (Mini) Type B Connector Type (End A) : Plug Connector Type (End B) : Plug USB Connector Type : Mini
Request a Quote
Description
Body Features Equalized : No USB ケーブル アセンブリの色 : Black Configuration Features Number of Positions : 5 USB Cable Assembly Configuration : Double-Ended Dimensions Wire Size (AWG) : 28 Product Type Features Assembly Type : USB (Mini) 5-Position to USB (Mini) Type B Connector Type (End A) : Plug Connector Type (End B) : Plug USB Connector Type : Mini
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 2009025-1 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
2009025-1
USB Cable Assemblies 2009025-1
Body Features Equalized : No USB ケーブル アセンブリの色 : Black Configuration Features Number of Positions : 5 USB Cable Assembly Configuration : Double-Ended Dimensions Wire Size (AWG) : 28 Product Type Features Assembly Type : USB (Mini) 5-Position to USB (Mini) Type B Connector Type (End A) : Plug Connector Type (End B) : Plug USB Connector Type : Mini

Body Features


  • Equalized : No
  • USB ケーブル アセンブリの色 : Black

Configuration Features


  • Number of Positions : 5
  • USB Cable Assembly Configuration : Double-Ended

Dimensions


  • Wire Size (AWG) : 28

Product Type Features


  • Assembly Type : USB (Mini) 5-Position to USB (Mini) Type B
  • Connector Type (End A) : Plug
  • Connector Type (End B) : Plug
  • USB Connector Type : Mini
Buy Now
Cable Assemblies - 2009025-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2009025-1
Cable Assemblies 2009025-1
Hook USB Assembly

Hook USB Assembly

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 2009025-1 2009025-1
Product Name USB Cable Assemblies Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064538-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
7 suppliers
Cable Assembly - 493-06171932-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Twisted Pair Cable - 104455-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers