TE Connectivity Connector Housing, Rcpt, 2Pos, 3Mm; Product Range Te Connectivity 2008571-2

Description
CONNECTOR HOUSING, RCPT, 2POS, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 2POS, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos, 3Mm; Product Range Te Connectivity - 98X5747 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 3Mm; Product Range Te Connectivity
98X5747
Connector Housing, Rcpt, 2Pos, 3Mm; Product Range Te Connectivity 98X5747
CONNECTOR HOUSING, RCPT, 2POS, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98X5747
Product Name Connector Housing, Rcpt, 2Pos, 3Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 210 mm (8.27 inch)
Bearing Bore / Ring O.D. 7.48 inch (190 mm)
View Details