TE Connectivity Backplane Connector, Header, 128 Position; Product Range Te Connectivity 2007837-1

Description
BACKPLANE CONNECTOR, HEADER, 128 POSITION; Product Range:IMPACT Series; No. of Contacts:128Contacts ; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.35mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 128 POSITION; Product Range:IMPACT Series; No. of Contacts:128Contacts ; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 128 Position; Product Range Te Connectivity - 48T2129 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 128 Position; Product Range Te Connectivity
48T2129
Backplane Connector, Header, 128 Position; Product Range Te Connectivity 48T2129
BACKPLANE CONNECTOR, HEADER, 128 POSITION; Product Range:IMPACT Series; No. of Contacts:128Contacts ; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.35mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 128 POSITION; Product Range:IMPACT Series; No. of Contacts:128Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 48T2129
Product Name Backplane Connector, Header, 128 Position; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Stacking, Header, 40Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7179 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Rectangular Connector Accessories - 1011-255-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details