TE Connectivity Backplane Connector, Header, 80 Position; Product Range Te Connectivity 2007823-1

Description
BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:IMPACT Series; No. of Contacts:80Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.35mm; Connector Type:BackplaneRoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:IMPACT Series; No. of Contacts:80Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.35mm; Connector Type:BackplaneRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 80 Position; Product Range Te Connectivity - 48T2123 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 80 Position; Product Range Te Connectivity
48T2123
Backplane Connector, Header, 80 Position; Product Range Te Connectivity 48T2123
BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:IMPACT Series; No. of Contacts:80Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.35mm; Connector Type:BackplaneRoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:IMPACT Series; No. of Contacts:80Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.35mm; Connector Type:BackplaneRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 48T2123
Product Name Backplane Connector, Header, 80 Position; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details