TE Connectivity Pluggable IO Connectors & Cages 2007668-1

Description
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 4 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 4 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2007668-1 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2007668-1
Pluggable IO Connectors & Cages 2007668-1
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 4 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Configuration Features


  • Number of Ports : 4
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 4

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Customer Applied Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Buy Now Datasheet
Pluggable Connector Assemblies - A118330-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A118330-ND
Pluggable Connector Assemblies A118330-ND
Position QSFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Position QSFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2007668-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007668-1
I/O Connectors 2007668-1
1x4 QSFP Cage Assy Behind Bzl, LP Holder

1x4 QSFP Cage Assy Behind Bzl, LP Holder

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2007668-1
I/O Connectors 2007668-1
I/O Connectors

I/O Connectors

Buy Now
1X4 Qsfp Cage Assy Behind Bzl, Lp Holder Te Connectivity - 98X5627 - Newark, An Avnet Company
Chicago, IL, United States
1X4 Qsfp Cage Assy Behind Bzl, Lp Holder Te Connectivity
98X5627
1X4 Qsfp Cage Assy Behind Bzl, Lp Holder Te Connectivity 98X5627
1x4 QSFP Cage Assy Behind Bzl, LP Holder

1x4 QSFP Cage Assy Behind Bzl, LP Holder

Supplier's Site
Pluggable Connectors - 2007668-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007668-1
Pluggable Connectors 2007668-1
CONN QSFP+ CAGE 1X4 PRESSFIT R/A

CONN QSFP+ CAGE 1X4 PRESSFIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007668-1 A118330-ND 2007668-1 98X5627 2007668-1
Product Name Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors 1X4 Qsfp Cage Assy Behind Bzl, Lp Holder Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data