TE Connectivity High Speed Pluggable IO Connectors & Cages 2007637-8

Description
Configuration Features Number of Ports : 4 Number of Positions : 80 Port Matrix Configuration : 2 x 2 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Package Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Positions : 80 Port Matrix Configuration : 2 x 2 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Package Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007637-8 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007637-8
High Speed Pluggable IO Connectors & Cages 2007637-8
Configuration Features Number of Ports : 4 Number of Positions : 80 Port Matrix Configuration : 2 x 2 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Package Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 80
  • Port Matrix Configuration : 2 x 2

Contact Features


  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ]
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - A128358-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A128358-ND
Pluggable Connector Assemblies A128358-ND
80 (20 x 4) Position SFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

80 (20 x 4) Position SFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2007637-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007637-8
I/O Connectors 2007637-8
SFP+ assy 2x2 Spring Fingers N

SFP+ assy 2x2 Spring Fingers N

Buy Now
Pluggable Connectors - 2007637-8 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007637-8
Pluggable Connectors 2007637-8
CONN SFP+ RCPT W/CAGE 2X2 80P RA

CONN SFP+ RCPT W/CAGE 2X2 80P RA

Supplier's Site Datasheet
Sfp+ Assy 2X2 Spring Fingers N Te Connectivity - 46W0071 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ Assy 2X2 Spring Fingers N Te Connectivity
46W0071
Sfp+ Assy 2X2 Spring Fingers N Te Connectivity 46W0071
SFP+ assy 2x2 Spring Fingers N

SFP+ assy 2x2 Spring Fingers N

Supplier's Site Datasheet
2007637-8 - Sfp+ Assy 2X2 Spring Fingers N Rohs Compliant Te Connectivity - 98AC4972 - Newark, An Avnet Company
Chicago, IL, United States
2007637-8 - Sfp+ Assy 2X2 Spring Fingers N Rohs Compliant Te Connectivity
98AC4972
2007637-8 - Sfp+ Assy 2X2 Spring Fingers N Rohs Compliant Te Connectivity 98AC4972
2007637-8 - SFP+ ASSY 2X2 SPRING FINGERS N ROHS COMPLIANT: YES

2007637-8 - SFP+ ASSY 2X2 SPRING FINGERS N ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007637-8 A128358-ND 2007637-8 2007637-8 46W0071
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Sfp+ Assy 2X2 Spring Fingers N Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data