TE Connectivity High Speed Pluggable IO Connectors & Cages 2007637-5

Description
Configuration Features Number of Ports : 4 Number of Positions : 80 Port Matrix Configuration : 2 x 2 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Positions : 80 Port Matrix Configuration : 2 x 2 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007637-5 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007637-5
High Speed Pluggable IO Connectors & Cages 2007637-5
Configuration Features Number of Ports : 4 Number of Positions : 80 Port Matrix Configuration : 2 x 2 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 80
  • Port Matrix Configuration : 2 x 2

Contact Features


  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ]
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Pluggable Connectors - 2007637-5 - 1122841-2007637-5 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 2007637-5
1122841-2007637-5
Pluggable Connectors - 2007637-5 1122841-2007637-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1122841-2007637-5 Packaging: Tray Number of Positions: 80 (20 x 4) Mounting Style: Through Hole, Right Angle Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP+ Termination: Press-Fit Connector Style: Receptacle with Cage, Ganged (2x2) Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1122841-2007637-5
Packaging: Tray
Number of Positions: 80 (20 x 4)
Mounting Style: Through Hole, Right Angle
Features: Board Guide, EMI Shielded, Light Pipe
Connector Type: SFP+
Termination: Press-Fit
Connector Style: Receptacle with Cage, Ganged (2x2)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
366-2007637-5
Through-Hole Electronic Connector 366-2007637-5
SFP+ Receptacle, 4 Port, 16Gbps, Right Angle, Through Hole, Press-Fit Product overview: 2007637-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2007637-5 can be used for catalog matching and distributor lookup.

SFP+ Receptacle, 4 Port, 16Gbps, Right Angle, Through Hole, Press-Fit Product overview: 2007637-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2007637-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 2007637-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007637-5
I/O Connectors 2007637-5
SFP+ assy 2x2 Spring Fingers 4 LP Sn

SFP+ assy 2x2 Spring Fingers 4 LP Sn

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2007637-5
I/O Connectors 2007637-5
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A107733-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A107733-ND
Pluggable Connector Assemblies A107733-ND
80 (20 x 4) Position SFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

80 (20 x 4) Position SFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
2007637-5 - Sfp+ Assy 2X2 Spring Fingers 4 Lp Sn Rohs Compliant Amp - Te Connectivity - 38AH4115 - Newark, An Avnet Company
Chicago, IL, United States
2007637-5 - Sfp+ Assy 2X2 Spring Fingers 4 Lp Sn Rohs Compliant Amp - Te Connectivity
38AH4115
2007637-5 - Sfp+ Assy 2X2 Spring Fingers 4 Lp Sn Rohs Compliant Amp - Te Connectivity 38AH4115
2007637-5 - SFP+ ASSY 2X2 SPRING FINGERS 4 LP SN ROHS COMPLIANT: YES

2007637-5 - SFP+ ASSY 2X2 SPRING FINGERS 4 LP SN ROHS COMPLIANT: YES

Supplier's Site
Connector, Cage, Sfp+, 2X2 Stacked; Connector Type Te Connectivity - 26R9274 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Cage, Sfp+, 2X2 Stacked; Connector Type Te Connectivity
26R9274
Connector, Cage, Sfp+, 2X2 Stacked; Connector Type Te Connectivity 26R9274
CONNECTOR, CAGE, SFP+, 2X2 STACKED; Connector Type:SFP+ Cage & Connector; No. of Contacts:4 x 20 Contacts; Port Configuration:2 x 2 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:SFP+ Series RoHS Compliant: Yes

CONNECTOR, CAGE, SFP+, 2X2 STACKED; Connector Type:SFP+ Cage & Connector; No. of Contacts:4 x 20 Contacts; Port Configuration:2 x 2 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:SFP+ Series RoHS Compliant: Yes

Supplier's Site Datasheet
2007637-5 - Sfp+ Assy 2X2 Spring Fingers 4 Lp Sn Amp - Te Connectivity - 76AC3780 - Newark, An Avnet Company
Chicago, IL, United States
2007637-5 - Sfp+ Assy 2X2 Spring Fingers 4 Lp Sn Amp - Te Connectivity
76AC3780
2007637-5 - Sfp+ Assy 2X2 Spring Fingers 4 Lp Sn Amp - Te Connectivity 76AC3780
2007637-5 - SFP+ assy 2x2 Spring Fingers 4 LP Sn

2007637-5 - SFP+ assy 2x2 Spring Fingers 4 LP Sn

Supplier's Site
Pluggable Connectors - 2007637-5 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007637-5
Pluggable Connectors 2007637-5
CONN SFP+ RCPT W/CAGE 2X2 80P RA

CONN SFP+ RCPT W/CAGE 2X2 80P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2007637-5 1122841-2007637-5 366-2007637-5 2007637-5 A107733-ND 38AH4115 2007637-5
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connectors - 2007637-5 Through-Hole Electronic Connector I/O Connectors Pluggable Connector Assemblies 2007637-5 - Sfp+ Assy 2X2 Spring Fingers 4 Lp Sn Rohs Compliant Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Gender Male / Plug
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data