Conn QSFP+ RCP 26 POS 0.8mm Solder RA SMD 26 Terminal 1 Port T/R Product overview: 2007570-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2007570-5 can be used for catalog matching and distributor lookup.
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766208-2007570-5
Number of Positions: 26
Features: Board Guide
Connector Type: SAS, Mini
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Receptacle
Mounting: Surface Mount, Right Angle
Family Name: 2007570
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Rec Assy R/A w/ H/D 38p, EVERCLEAR, T&R
Rec Assy R/A w/ H/D 38p, EVERCLEAR, T&R RoHS Compliant: Yes
Rec Assy R/A w/ H/D 38p, EVERCLEAR, T&R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 438-2007570-5 | A117930TR-ND | 766208-2007570-5 | 2007570-5 | 98X5618 |
| Product Name | SMD Electronic Connector | Pluggable Connector Assemblies | Pluggable Connectors - 2007570-5 | I/O Connectors | Rec Assy R/a W/ H/d 38P, Everclear, T&r Rohs Compliant Te Connectivity |
| Connector Type | SAS, Mini |