TE Connectivity Pluggable IO Connectors & Cages 2007498-2

Description
Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2007498-2 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2007498-2
Pluggable IO Connectors & Cages 2007498-2
Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 6
  • Port Matrix Configuration : 1 x 6

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Ganged
  • Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 2007498-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007498-2
I/O Connectors 2007498-2
1X6 SFP PCI Cage Assembly

1X6 SFP PCI Cage Assembly

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2007498-2
I/O Connectors 2007498-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - 2007498-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2007498-2-ND
Pluggable Connector Assemblies 2007498-2-ND
Position SFP Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle

Position SFP Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2007498-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007498-2
Pluggable Connectors 2007498-2
CONN SFP CAGE 1X6 PRESS-FIT R/A

CONN SFP CAGE 1X6 PRESS-FIT R/A

Supplier's Site Datasheet
1X6 Sfp Pci Cage Assembly Amp - Te Connectivity - 75AC6809 - Newark, An Avnet Company
Chicago, IL, United States
1X6 Sfp Pci Cage Assembly Amp - Te Connectivity
75AC6809
1X6 Sfp Pci Cage Assembly Amp - Te Connectivity 75AC6809
1X6 SFP PCI Cage Assembly

1X6 SFP PCI Cage Assembly

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2007498-2 2007498-2 2007498-2-ND 2007498-2 75AC6809
Product Name Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors 1X6 Sfp Pci Cage Assembly Amp - Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data