TE Connectivity I/o Connector, Sfp+, 40 Pos, 2Port; Connector Type Te Connectivity 2007492-5.

Description
I/O CONNECTOR, SFP+, 40 POS, 2PORT; Connector Type:SFP+ Cage & Connector; No. of Contacts:2 x 20 Contacts; Port Configuration:2 x 1 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:- RoHS Compliant: Yes
Description
I/O CONNECTOR, SFP+, 40 POS, 2PORT; Connector Type:SFP+ Cage & Connector; No. of Contacts:2 x 20 Contacts; Port Configuration:2 x 1 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
I/o Connector, Sfp+, 40 Pos, 2Port; Connector Type Te Connectivity - 15AC5420 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Sfp+, 40 Pos, 2Port; Connector Type Te Connectivity
15AC5420
I/o Connector, Sfp+, 40 Pos, 2Port; Connector Type Te Connectivity 15AC5420
I/O CONNECTOR, SFP+, 40 POS, 2PORT; Connector Type:SFP+ Cage & Connector; No. of Contacts:2 x 20 Contacts; Port Configuration:2 x 1 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:- RoHS Compliant: Yes

I/O CONNECTOR, SFP+, 40 POS, 2PORT; Connector Type:SFP+ Cage & Connector; No. of Contacts:2 x 20 Contacts; Port Configuration:2 x 1 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC5420
Product Name I/o Connector, Sfp+, 40 Pos, 2Port; Connector Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190511A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details