TE Connectivity Pluggable IO Connectors & Cages 2007473-1

Description
Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2007473-1 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2007473-1
Pluggable IO Connectors & Cages 2007473-1
Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 3 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Configuration Features


  • Number of Ports : 3
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 3

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Customer Applied Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Buy Now Datasheet
Pluggable Connector Assemblies - A116845-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A116845-ND
Pluggable Connector Assemblies A116845-ND
Position QSFP+ Cage, Ganged (1 x 3) Connector Press-Fit Through Hole, Right Angle

Position QSFP+ Cage, Ganged (1 x 3) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2007473-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007473-1
I/O Connectors 2007473-1
1x3 QSFP Cage Assy Behind Bzl

1x3 QSFP Cage Assy Behind Bzl

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2007473-1
I/O Connectors 2007473-1
I/O Connectors

I/O Connectors

Buy Now
I/O Connectors 1x3 QSFP Cage Assy Behind Bzl - 792-2007473-1 - Utmel Electronic Limited
Hong Kong, China
I/O Connectors 1x3 QSFP Cage Assy Behind Bzl
792-2007473-1
I/O Connectors 1x3 QSFP Cage Assy Behind Bzl 792-2007473-1
I/O Connectors 1x3 QSFP Cage Assy Behind Bzl

I/O Connectors 1x3 QSFP Cage Assy Behind Bzl

Supplier's Site
1X3 Qsfp Cage Assy Behind Bzl Amp - Te Connectivity - 36AC1690 - Newark, An Avnet Company
Chicago, IL, United States
1X3 Qsfp Cage Assy Behind Bzl Amp - Te Connectivity
36AC1690
1X3 Qsfp Cage Assy Behind Bzl Amp - Te Connectivity 36AC1690
1x3 QSFP Cage Assy Behind Bzl

1x3 QSFP Cage Assy Behind Bzl

Supplier's Site
Pluggable Connectors - 2007473-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007473-1
Pluggable Connectors 2007473-1
CONN QSFP+ CAGE 1X3 PRESSFIT R/A

CONN QSFP+ CAGE 1X3 PRESSFIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007473-1 A116845-ND 2007473-1 792-2007473-1 36AC1690 2007473-1
Product Name Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors I/O Connectors 1x3 QSFP Cage Assy Behind Bzl 1X3 Qsfp Cage Assy Behind Bzl Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data