Body Features Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Pin
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1
Dimensions PCB Thickness (Recommended) (MM) : 2.25
Electrical Characteristics Data Rate (Max) (GBS) : 16
Housing Features Cage Material : Nickel Silver
Operation/Applicatio
n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Packaging Features Packaging Method : Box & Tray
Product Type Features Cage Type : Single Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Heat Sink Height (INCH) : .531
- Heat Sink Height Class : Networking
- Heat Sink Style : Pin
Configuration Features
- Number of Ports : 1
- Port Matrix Configuration : 1 x 1
Dimensions
- PCB Thickness (Recommended) (MM) : 2.25
Electrical Characteristics
- Data Rate (Max) (GBS) : 16
Housing Features
- Cage Material : Nickel Silver
Operation/Application
- Circuit Application : Signal
- Heat Sink Compatible : Yes
- Pluggable I/O Applications : SFP+
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : No
Packaging Features
- Packaging Method : Box & Tray
Product Type Features
- Cage Type : Single
- Form Factor : SFP+
- Pluggable I/O Product Type : Cage Assembly
- Sealable : No
- Thermal Accessory Type Included : Heat Sink
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]