Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin
Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Perpendicular Right Angle
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ]
Dimensions PCB Thickness (Min) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ] Housing Color : Black
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs, Straight Leg
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM [.091 INCH ]
Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC [464 DEGF ]
TE Connectivity
Powell Electronics, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin
Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Perpendicular Right Angle
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ]
Dimensions PCB Thickness (Min) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ] Housing Color : Black
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs, Straight Leg
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM [.091 INCH ]
Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC [464 DEGF ]
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin
Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Perpendicular Right Angle
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ]
Dimensions PCB Thickness (Min) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ] Housing Color : Black
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs, Straight Leg
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM [.091 INCH ]
Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC [464 DEGF ]
Body Features
Connector Profile : Standard
Shell Plating Finish : Matte
Shell Plating Material : Tin
Configuration Features
Number of Ports : 1
Number of Positions : 19
PCB Mount Orientation : Perpendicular Right Angle
Contact Features
Contact Current Rating (Max) (AMP) : .5
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ]
Dimensions
PCB Thickness (Min) : 1.6 MM [.063 INCH ]
Housing Features
Centerline (Pitch) : 1 MM [.039 INCH ]
Housing Color : Black
Mechanical Attachment
Connector Mounting Type : Board Mount
PCB Mount Alignment Type : Locating Posts
PCB Mount Location : Top Mount
PCB Mount Retention Type : Kinked Legs, Straight Leg
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Tray
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Receptacle
Connector System : Cable-to-Board
Termination Features
Termination Method to PCB : Through Hole - Solder
Termination Post & Tail Length : 2.3 MM [.091 INCH ]
Usage Conditions
Mating Cycles (Max) : 10000
Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
Soldering Temperature (Max) : 240 DEGC [464 DEGF ]