TE Connectivity High Speed Pluggable IO Connectors & Cages 2007399-6

Description
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007399-6 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007399-6
High Speed Pluggable IO Connectors & Cages 2007399-6
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 8
  • Number of Positions : 160
  • Port Matrix Configuration : 2 x 4

Contact Features


  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ]
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies
Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies Package: Tray Product Status: Active Connector Style: Receptacle with Cage, Ganged (2x4) Connector Type: SFP+ Number of Positions: 160 (20 x 8) Mounting Type: Through Hole, Right Angle Termination: Press-Fit Features: Board Guide, EMI Shielded, Light Pipe

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies
Package: Tray
Product Status: Active
Connector Style: Receptacle with Cage, Ganged (2x4)
Connector Type: SFP+
Number of Positions: 160 (20 x 8)
Mounting Type: Through Hole, Right Angle
Termination: Press-Fit
Features: Board Guide, EMI Shielded, Light Pipe

Buy Now Datasheet
Pluggable Connector Assemblies - 2007399-6-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2007399-6-ND
Pluggable Connector Assemblies 2007399-6-ND
160 (20 x 8) Position SFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle

160 (20 x 8) Position SFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2007399-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007399-6
I/O Connectors 2007399-6
SFP+assy 2x4 Gasket Inner Lp Sn

SFP+assy 2x4 Gasket Inner Lp Sn

Buy Now
Sfp+Assy 2X4 Gasket Inner Lp Sn Te Connectivity - 46W1276 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+Assy 2X4 Gasket Inner Lp Sn Te Connectivity
46W1276
Sfp+Assy 2X4 Gasket Inner Lp Sn Te Connectivity 46W1276
SFP+assy 2x4 Gasket Inner Lp Sn

SFP+assy 2x4 Gasket Inner Lp Sn

Supplier's Site Datasheet
2007399-6 - Sfp+Assy 2X4 Gasket Inner Lp Sn Rohs Compliant Te Connectivity - 96AC7513 - Newark, An Avnet Company
Chicago, IL, United States
2007399-6 - Sfp+Assy 2X4 Gasket Inner Lp Sn Rohs Compliant Te Connectivity
96AC7513
2007399-6 - Sfp+Assy 2X4 Gasket Inner Lp Sn Rohs Compliant Te Connectivity 96AC7513
2007399-6 - SFP+ASSY 2X4 GASKET INNER LP SN ROHS COMPLIANT: YES

2007399-6 - SFP+ASSY 2X4 GASKET INNER LP SN ROHS COMPLIANT: YES

Supplier's Site
Pluggable Connectors - 2007399-6 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007399-6
Pluggable Connectors 2007399-6
CONN SFP+ RCP W/CAGE 2X4 160P RA

CONN SFP+ RCP W/CAGE 2X4 160P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007399-6 2007399-6-ND 2007399-6 46W1276 2007399-6
Product Name High Speed Pluggable IO Connectors & Cages Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies Pluggable Connector Assemblies I/O Connectors Sfp+Assy 2X4 Gasket Inner Lp Sn Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Press-Fit
Gender Male / Plug
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data