TE Connectivity High Speed Pluggable IO Connectors & Cages 2007399-5

Description
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFP+ Assy 2x4 Gasket 4 Lp Sn from TE Connectivity is designed for high-speed data transfer applications, supporting data rates of up to 16 Gb/s. This product features a 20-position SMT connector that is backward-compatible with SFP connectors, making it versatile for various setups. The gasket includes elastomeric components and springs to enhance electromagnetic interference (EMI) containment, which is crucial for maintaining signal integrity at higher data rates. This gasket is suitable for use in a range of applications, including storage systems, servers, routers, switches, and network interface cards (NICs). It is particularly beneficial in environments where EMI suppression and thermal management are critical, as it incorporates design enhancements for improved airflow and thermal performance. The gasket retention plate features multiple attachment points to strengthen the electrical connection, further ensuring reliable operation in demanding conditions. Engineers considering this product should evaluate its compatibility with existing systems and its ability to meet specific performance requirements in their projects.

Datasheet Summary
Powered by GS/AI

The SFP+ Assy 2x4 Gasket 4 Lp Sn from TE Connectivity is designed for high-speed data transfer applications, supporting data rates of up to 16 Gb/s. This product features a 20-position SMT connector that is backward-compatible with SFP connectors, making it versatile for various setups. The gasket includes elastomeric components and springs to enhance electromagnetic interference (EMI) containment, which is crucial for maintaining signal integrity at higher data rates. This gasket is suitable for use in a range of applications, including storage systems, servers, routers, switches, and network interface cards (NICs). It is particularly beneficial in environments where EMI suppression and thermal management are critical, as it incorporates design enhancements for improved airflow and thermal performance. The gasket retention plate features multiple attachment points to strengthen the electrical connection, further ensuring reliable operation in demanding conditions. Engineers considering this product should evaluate its compatibility with existing systems and its ability to meet specific performance requirements in their projects.

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007399-5 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007399-5
High Speed Pluggable IO Connectors & Cages 2007399-5
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 8
  • Number of Positions : 160
  • Port Matrix Configuration : 2 x 4

Contact Features


  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ]
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 2007399-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007399-5
I/O Connectors 2007399-5
SFP+assy 2x4 Gasket 4 Lp Sn

SFP+assy 2x4 Gasket 4 Lp Sn

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2007399-5
I/O Connectors 2007399-5
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A107812-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A107812-ND
Pluggable Connector Assemblies A107812-ND
160 (20 x 8) Position SFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle

160 (20 x 8) Position SFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2007399-5 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007399-5
Pluggable Connectors 2007399-5
CONN SFP+ RCP W/CAGE 2X4 160P RA

CONN SFP+ RCP W/CAGE 2X4 160P RA

Supplier's Site Datasheet
Sfp+Assy 2X4 Gasket 4 Lp Sn Te Connectivity - 46W1275 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+Assy 2X4 Gasket 4 Lp Sn Te Connectivity
46W1275
Sfp+Assy 2X4 Gasket 4 Lp Sn Te Connectivity 46W1275
SFP+assy 2x4 Gasket 4 Lp Sn

SFP+assy 2x4 Gasket 4 Lp Sn

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2007399-5 2007399-5 A107812-ND 2007399-5 46W1275
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors Sfp+Assy 2X4 Gasket 4 Lp Sn Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data