TE Connectivity High Speed Pluggable IO Connectors & Cages 2007394-8

Description
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Not Optional Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Not Optional Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFP+ Assy 2X4 Spring Fingers, part number 46W0053, from TE Connectivity is designed for high-speed data transfer applications, supporting speeds of up to 16 Gb/s. This product features a 20-position SMT connector that is backward-compatible with SFP connectors, making it suitable for various telecommunications equipment, including storage devices, servers, routers, and switches. The assembly includes enhancements for thermal and EMI performance, such as elastomeric gaskets and springs that help contain electromagnetic interference. Additionally, the design incorporates thermal vent holes to improve airflow and cooling, which is critical for maintaining optimal performance in densely packed environments. Engineers may find this product beneficial for applications requiring high port density and configurability, as it serves as a cost-effective alternative to fiber optic cables while consuming low power. The assembly is compliant with SFF-8431 specifications, ensuring compatibility with industry standards.

Datasheet Summary
Powered by GS/AI

The SFP+ Assy 2X4 Spring Fingers, part number 46W0053, from TE Connectivity is designed for high-speed data transfer applications, supporting speeds of up to 16 Gb/s. This product features a 20-position SMT connector that is backward-compatible with SFP connectors, making it suitable for various telecommunications equipment, including storage devices, servers, routers, and switches. The assembly includes enhancements for thermal and EMI performance, such as elastomeric gaskets and springs that help contain electromagnetic interference. Additionally, the design incorporates thermal vent holes to improve airflow and cooling, which is critical for maintaining optimal performance in densely packed environments. Engineers may find this product beneficial for applications requiring high port density and configurability, as it serves as a cost-effective alternative to fiber optic cables while consuming low power. The assembly is compliant with SFF-8431 specifications, ensuring compatibility with industry standards.

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007394-8 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007394-8
High Speed Pluggable IO Connectors & Cages 2007394-8
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Not Optional Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 8
  • Number of Positions : 160
  • Port Matrix Configuration : 2 x 4

Contact Features


  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ]
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Not Optional

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 2007394-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007394-8
I/O Connectors 2007394-8
SFP+ assy 2x4 Spring Fingers,No Lp Sn

SFP+ assy 2x4 Spring Fingers,No Lp Sn

Buy Now
Pluggable Connector Assemblies - 2007394-8-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2007394-8-ND
Pluggable Connector Assemblies 2007394-8-ND
160 (20 x 8) Position SFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle

160 (20 x 8) Position SFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2007394-8 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007394-8
Pluggable Connectors 2007394-8
CONN SFP+ RCP W/CAGE 2X4 160P RA

CONN SFP+ RCP W/CAGE 2X4 160P RA

Supplier's Site Datasheet
Sfp+ Assy 2X4 Spring Fingers,no Lp Sn Te Connectivity - 46W0053 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ Assy 2X4 Spring Fingers,no Lp Sn Te Connectivity
46W0053
Sfp+ Assy 2X4 Spring Fingers,no Lp Sn Te Connectivity 46W0053
SFP+ assy 2x4 Spring Fingers,No Lp Sn

SFP+ assy 2x4 Spring Fingers,No Lp Sn

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2007394-8 2007394-8 2007394-8-ND 2007394-8 46W0053
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors Sfp+ Assy 2X4 Spring Fingers,no Lp Sn Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data