TE Connectivity High Speed Pluggable IO Connectors & Cages 2007394-5

Description
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007394-5 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007394-5
High Speed Pluggable IO Connectors & Cages 2007394-5
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 8
  • Number of Positions : 160
  • Port Matrix Configuration : 2 x 4

Contact Features


  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ]
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 2007394-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007394-5
I/O Connectors 2007394-5
SFP+assy 2x4 Spring Fingers 4

SFP+assy 2x4 Spring Fingers 4

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2007394-5
I/O Connectors 2007394-5
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A116842-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A116842-ND
Pluggable Connector Assemblies A116842-ND
160 (20 x 8) Position SFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle

160 (20 x 8) Position SFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-2007394-5
Electronic Connector 366-2007394-5
SFP+ Connector, 8 Port, 16Gbps, Right Angle, Press-Fit Product overview: 2007394-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2007394-5 can be used for catalog matching and distributor lookup.

SFP+ Connector, 8 Port, 16Gbps, Right Angle, Press-Fit Product overview: 2007394-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2007394-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 2007394-5 - 1122839-2007394-5 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 2007394-5
1122839-2007394-5
Pluggable Connectors - 2007394-5 1122839-2007394-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1122839-2007394-5 Packaging: Bulk Number of Positions: 160 (20 x 8) Mounting Style: Through Hole, Right Angle Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP+ Termination: Press-Fit Contact Finish: Gold Connector Style: Receptacle with Cage, Ganged (2x4) Categories: Connectors, Interconnects Manufacturer Homepage: www.te.com/usa-en/ho me.html Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1122839-2007394-5
Packaging: Bulk
Number of Positions: 160 (20 x 8)
Mounting Style: Through Hole, Right Angle
Features: Board Guide, EMI Shielded, Light Pipe
Connector Type: SFP+
Termination: Press-Fit
Contact Finish: Gold
Connector Style: Receptacle with Cage, Ganged (2x4)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.te.com/usa-en/home.html
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 12
MSL Level: 1 (Unlimited)

Buy Now
Pluggable Connectors - 2007394-5 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007394-5
Pluggable Connectors 2007394-5
CONN SFP+ RCP W/CAGE 2X4 160P RA

CONN SFP+ RCP W/CAGE 2X4 160P RA

Supplier's Site Datasheet
2007394-5 - Sfp+Assy 2X4 Spring Fingers 4 Rohs Compliant Te Connectivity - 96AC5931 - Newark, An Avnet Company
Chicago, IL, United States
2007394-5 - Sfp+Assy 2X4 Spring Fingers 4 Rohs Compliant Te Connectivity
96AC5931
2007394-5 - Sfp+Assy 2X4 Spring Fingers 4 Rohs Compliant Te Connectivity 96AC5931
2007394-5 - SFP+ASSY 2X4 SPRING FINGERS 4 ROHS COMPLIANT: YES

2007394-5 - SFP+ASSY 2X4 SPRING FINGERS 4 ROHS COMPLIANT: YES

Supplier's Site
Sfp+ Cage & Conn, 160 Pos, Press Fit Rohs Compliant Te Connectivity - 70AH7322 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ Cage & Conn, 160 Pos, Press Fit Rohs Compliant Te Connectivity
70AH7322
Sfp+ Cage & Conn, 160 Pos, Press Fit Rohs Compliant Te Connectivity 70AH7322
SFP+ CAGE & CONN, 160 POS, PRESS FIT ROHS COMPLIANT: YES

SFP+ CAGE & CONN, 160 POS, PRESS FIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007394-5 2007394-5 A116842-ND 366-2007394-5 1122839-2007394-5 2007394-5 96AC5931
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Electronic Connector Pluggable Connectors - 2007394-5 Pluggable Connectors 2007394-5 - Sfp+Assy 2X4 Spring Fingers 4 Rohs Compliant Te Connectivity
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Connector Type SFP+
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data