Configuration Features Lightpipe Style : Standard Number of Ports : 2 Port Matrix Configuration : 1 x 2
Dimensions PCB Thickness (Recommended) : 2.25 MM [.089 INCH ]
Electrical Characteristics Data Rate (Max) (GBS) : 16
Housing Features Cage Material : Nickel Silver
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes
Packaging Features Packaging Method : Package
Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Lightpipe Style : Standard
- Number of Ports : 2
- Port Matrix Configuration : 1 x 2
Dimensions
- PCB Thickness (Recommended) : 2.25 MM [.089 INCH ]
Electrical Characteristics
- Data Rate (Max) (GBS) : 16
Housing Features
- Cage Material : Nickel Silver
Industry Standards
- UL Flammability Rating : UL 94V-0
Operation/Application
- Circuit Application : Signal
- Heat Sink Compatible : No
- Pluggable I/O Applications : SFP+
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : Yes
Packaging Features
- Packaging Method : Package
Product Type Features
- Cage Type : Ganged
- Pluggable Form Factor : SFP+
- Pluggable I/O Product Type : Cage Assembly
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]