TE Connectivity High Speed Pluggable IO Connectors & Cages 2007198-2

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007198-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007198-2
High Speed Pluggable IO Connectors & Cages 2007198-2
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Operation/Application


  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 2007198-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007198-2
I/O Connectors 2007198-2
SFP+ 1x1 Cage Assembly, Press-Fit

SFP+ 1x1 Cage Assembly, Press-Fit

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2007198-2
I/O Connectors 2007198-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A115018-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A115018-ND
Pluggable Connector Assemblies A115018-ND
Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2007198-2 - 905813-2007198-2 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 2007198-2
905813-2007198-2
Pluggable Connectors - 2007198-2 905813-2007198-2
Manufacturer: TE Connectivity Win Source Part Number: 905813-2007198-2 Features: - Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Family Name: 2007198 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 144 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: 2266-2007198-2, -2007198-2-SI, 2007198-2-ND, 20071982, A115018

Manufacturer: TE Connectivity
Win Source Part Number: 905813-2007198-2
Features: - Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 2007198
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 144
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: 2266-2007198-2, -2007198-2-SI, 2007198-2-ND, 20071982, A115018

Buy Now Datasheet
Pluggable Connector Assemblies - 2007198-2 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2007198-2
Pluggable Connector Assemblies 2007198-2
CONN SFP+ CAGE PRESS-FIT R/A

CONN SFP+ CAGE PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2007198-2 2007198-2 A115018-ND 905813-2007198-2 2007198-2
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors - 2007198-2 Pluggable Connector Assemblies
Termination Through Hole - Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data