TE Connectivity High Speed Pluggable IO Connectors & Cages 2007198-1

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007198-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007198-1
High Speed Pluggable IO Connectors & Cages 2007198-1
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Operation/Application


  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 2007198-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007198-1
I/O Connectors 2007198-1
SFP+ 1x1 Cage Assembly, Press

SFP+ 1x1 Cage Assembly, Press

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2007198-1
I/O Connectors 2007198-1
SFP+ SINGLE ROW CAGES

SFP+ SINGLE ROW CAGES

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Pluggable Connectors - 2007198-1 - 761672-2007198-1 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 2007198-1
761672-2007198-1
Pluggable Connectors - 2007198-1 761672-2007198-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761672-2007198-1 Packaging: Bulk Features: EMI Shielded Connector Type: SFP+ Termination: Press-Fit Connector Style: Cage Mounting: Through Hole, Right Angle Family Name: 2007198 Categories: Connectors, Interconnects Introduction Date: October 14, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761672-2007198-1
Packaging: Bulk
Features: EMI Shielded
Connector Type: SFP+
Termination: Press-Fit
Connector Style: Cage
Mounting: Through Hole, Right Angle
Family Name: 2007198
Categories: Connectors, Interconnects
Introduction Date: October 14, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pluggable Connector Assemblies - A97934-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97934-ND
Pluggable Connector Assemblies A97934-ND
Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Connector Shells
2007198-1
Connectors >> Connector Shells 2007198-1
Plugin Connector Shells ROHS

Plugin Connector Shells ROHS

Supplier's Site Datasheet
Pluggable Connector Assemblies - 2007198-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2007198-1
Pluggable Connector Assemblies 2007198-1
CONN SFP+ CAGE PRESS-FIT R/A

CONN SFP+ CAGE PRESS-FIT R/A

Supplier's Site Datasheet
Pluggable Connectors - 2007198-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007198-1
Pluggable Connectors 2007198-1
CONN SFP+ CAGE PRESS-FIT R/A

CONN SFP+ CAGE PRESS-FIT R/A

Supplier's Site Datasheet
Sfp+ Connector Cage; Cage Type Te Connectivity - 15N6953 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ Connector Cage; Cage Type Te Connectivity
15N6953
Sfp+ Connector Cage; Cage Type Te Connectivity 15N6953
SFP+ Connector Cage; Cage Type:SFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

SFP+ Connector Cage; Cage Type:SFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site
2007198-1 - Sfp+ 1X1 Cage Assembly, Press- Rohs Compliant Te Connectivity - 82AC1292 - Newark, An Avnet Company
Chicago, IL, United States
2007198-1 - Sfp+ 1X1 Cage Assembly, Press- Rohs Compliant Te Connectivity
82AC1292
2007198-1 - Sfp+ 1X1 Cage Assembly, Press- Rohs Compliant Te Connectivity 82AC1292
2007198-1 - SFP+ 1X1 CAGE ASSEMBLY, PRESS- ROHS COMPLIANT: YES

2007198-1 - SFP+ 1X1 CAGE ASSEMBLY, PRESS- ROHS COMPLIANT: YES

Supplier's Site
Connector Accessory, Connector Cage / Frame, Small Form-Factor Pluggable Connectors Rohs Compliant Te Connectivity - 73R4325 - Newark, An Avnet Company
Chicago, IL, United States
Connector Accessory, Connector Cage / Frame, Small Form-Factor Pluggable Connectors Rohs Compliant Te Connectivity
73R4325
Connector Accessory, Connector Cage / Frame, Small Form-Factor Pluggable Connectors Rohs Compliant Te Connectivity 73R4325
Connector Accessory, Connector Cage / Frame, Small Form-Factor Pluggable Connectors RoHS Compliant: Yes

Connector Accessory, Connector Cage / Frame, Small Form-Factor Pluggable Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007198-1 2007198-1 761672-2007198-1 A97934-ND 2007198-1 2007198-1 2007198-1 15N6953 82AC1292
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connectors - 2007198-1 Pluggable Connector Assemblies Connectors >> Connector Shells Pluggable Connector Assemblies Pluggable Connectors Sfp+ Connector Cage; Cage Type Te Connectivity 2007198-1 - Sfp+ 1X1 Cage Assembly, Press- Rohs Compliant Te Connectivity
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data