TE Connectivity High Speed Pluggable IO Connectors & Cages 2007194-2

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007194-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007194-2
High Speed Pluggable IO Connectors & Cages 2007194-2
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Operation/Application


  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.8 MM  [.11 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 2007194-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007194-2
I/O Connectors 2007194-2
SFP+ 1x1 Cage Assembly, PCI, Solder Tail

SFP+ 1x1 Cage Assembly, PCI, Solder Tail

Buy Now
Pluggable Connector Assemblies - A128356-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A128356-ND
Pluggable Connector Assemblies A128356-ND
Position SFP+ Cage Connector Solder Through Hole

Position SFP+ Cage Connector Solder Through Hole

Buy Now Datasheet
Pluggable Connectors - 2007194-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007194-2
Pluggable Connectors 2007194-2
CONN SFP+ CAGE SLD PCB

CONN SFP+ CAGE SLD PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2007194-2 2007194-2 A128356-ND 2007194-2
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data