TE Connectivity High Speed Pluggable IO Connectors & Cages 2007194-1

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007194-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007194-1
High Speed Pluggable IO Connectors & Cages 2007194-1
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Operation/Application


  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.8 MM  [.11 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 2007194-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007194-1
I/O Connectors 2007194-1
SFP+ 1x1 Cage Assembly, PCI, Solder Tail

SFP+ 1x1 Cage Assembly, PCI, Solder Tail

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2007194-1
I/O Connectors 2007194-1
SFP+ SINGLE ROW CAGES

SFP+ SINGLE ROW CAGES

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2007194-1
I/O Connectors 2007194-1
I/O Connectors

I/O Connectors

Buy Now
Connectors, Interconnects - Pluggable Connectors - 1181966-2007194-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1181966-2007194-1
Connectors, Interconnects - Pluggable Connectors 1181966-2007194-1
Win Source Part Number: 1181966-2007194-1 Category: Connectors, Interconnects>Plugga ble Connectors Features: EMI Shielded Connector Type: SFP+ Termination: Solder Package: Tray Connector Style: Cage Standard Package: 144 Mounting Type: Through Hole Alternative Parts (Cross-Reference): 2007194-1.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A97932,20071941,-200 7194-1-CSI,-2007194- 1-SI,2266-2007194-1 Base Product Number: 2007194

Win Source Part Number: 1181966-2007194-1
Category: Connectors, Interconnects>Pluggable Connectors
Features: EMI Shielded
Connector Type: SFP+
Termination: Solder
Package: Tray
Connector Style: Cage
Standard Package: 144
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 2007194-1.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A97932,20071941,-2007194-1-CSI,-2007194-1-SI,2266-2007194-1
Base Product Number: 2007194

Buy Now Datasheet
Pluggable Connector Assemblies - A97932-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97932-ND
Pluggable Connector Assemblies A97932-ND
Position SFP+ Cage Connector Solder Through Hole

Position SFP+ Cage Connector Solder Through Hole

Buy Now Datasheet
Pluggable Connector Assemblies - 2007194-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2007194-1
Pluggable Connector Assemblies 2007194-1
CONN SFP+ CAGE SLD PCB

CONN SFP+ CAGE SLD PCB

Supplier's Site Datasheet
I/o Cage, Sfp+, Through Hole, 1X1; Cage Type Te Connectivity - 23T1811 - Newark, An Avnet Company
Chicago, IL, United States
I/o Cage, Sfp+, Through Hole, 1X1; Cage Type Te Connectivity
23T1811
I/o Cage, Sfp+, Through Hole, 1X1; Cage Type Te Connectivity 23T1811
I/O CAGE, SFP+, THROUGH HOLE, 1X1; Cage Type:SFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Solder Post; Product Range:- RoHS Compliant: Yes

I/O CAGE, SFP+, THROUGH HOLE, 1X1; Cage Type:SFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Solder Post; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
2007194-1 - Sfp+ 1X1 Cage Assembly, Pci, Solder T Amp - Te Connectivity - 77AC2727 - Newark, An Avnet Company
Chicago, IL, United States
2007194-1 - Sfp+ 1X1 Cage Assembly, Pci, Solder T Amp - Te Connectivity
77AC2727
2007194-1 - Sfp+ 1X1 Cage Assembly, Pci, Solder T Amp - Te Connectivity 77AC2727
2007194-1 - SFP+ 1x1 Cage Assembly, PCI, Solder T

2007194-1 - SFP+ 1x1 Cage Assembly, PCI, Solder T

Supplier's Site
Pluggable Connectors - 2007194-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007194-1
Pluggable Connectors 2007194-1
CONN SFP+ CAGE SLD PCB

CONN SFP+ CAGE SLD PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007194-1 2007194-1 1181966-2007194-1 A97932-ND 2007194-1 23T1811 77AC2727 2007194-1
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Connectors, Interconnects - Pluggable Connectors Pluggable Connector Assemblies Pluggable Connector Assemblies I/o Cage, Sfp+, Through Hole, 1X1; Cage Type Te Connectivity 2007194-1 - Sfp+ 1X1 Cage Assembly, Pci, Solder T Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Solder Solder Solder
Unlock Full Specs
to access all available technical data