TE Connectivity Pluggable IO Connectors & Cages 2007180-2

Description
Configuration Features Lightpipe Style : Reduced Length Number of Ports : 2 Port Matrix Configuration : 1 x 2 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Reduced Length Number of Ports : 2 Port Matrix Configuration : 1 x 2 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2007180-2 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2007180-2
Pluggable IO Connectors & Cages 2007180-2
Configuration Features Lightpipe Style : Reduced Length Number of Ports : 2 Port Matrix Configuration : 1 x 2 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Style : Reduced Length
  • Number of Ports : 2
  • Port Matrix Configuration : 1 x 2

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 2007180-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007180-2
I/O Connectors 2007180-2
SFP+ 1X2 CAGE ASSM/LIGHTPIPE, EMI GASKET

SFP+ 1X2 CAGE ASSM/LIGHTPIPE, EMI GASKET

Buy Now
Pluggable Connectors - 2007180-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007180-2
Pluggable Connectors 2007180-2
CONN SFP+ CAGE 1X2 PRESS-FIT R/A

CONN SFP+ CAGE 1X2 PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007180-2 2007180-2 2007180-2
Product Name Pluggable IO Connectors & Cages I/O Connectors Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products