TE Connectivity High Speed Pluggable IO Connectors & Cages 2007178-1

Description
Configuration Features Lightpipe Style : Standard Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Standard Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007178-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007178-1
High Speed Pluggable IO Connectors & Cages 2007178-1
Configuration Features Lightpipe Style : Standard Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 4
  • Port Matrix Configuration : 1 x 4

Dimensions


  • PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Miscellaneous Connector - 2007178-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
2007178-1
Miscellaneous Connector 2007178-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
I/O Connectors - 2007178-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007178-1
I/O Connectors 2007178-1
SFP+ 1x4 Cage Assembly, Light

SFP+ 1x4 Cage Assembly, Light

Buy Now
Pluggable Connector Assemblies - A97940-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97940-ND
Pluggable Connector Assemblies A97940-ND
Position SFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connectors Data & Signal - 2007178-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
2007178-1
Connectors Data & Signal 2007178-1
SFP 1x4 Cage Assembly Light

SFP 1x4 Cage Assembly Light

Buy Now
Pluggable I/O Connectors - 2749685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
2749685
Pluggable I/O Connectors 2749685
TE Connectivity 2007178-1 SFP Connector

TE Connectivity 2007178-1 SFP Connector

Supplier's Site
Pluggable Connectors - 2007178-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007178-1
Pluggable Connectors 2007178-1
CONN SFP+ CAGE 1X4 PRESS-FIT R/A

CONN SFP+ CAGE 1X4 PRESS-FIT R/A

Supplier's Site Datasheet
Sfp+ 1X4 Cage Assembly, Light Amp - Te Connectivity - 76AC3768 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ 1X4 Cage Assembly, Light Amp - Te Connectivity
76AC3768
Sfp+ 1X4 Cage Assembly, Light Amp - Te Connectivity 76AC3768
SFP+ 1x4 Cage Assembly, Light

SFP+ 1x4 Cage Assembly, Light

Supplier's Site
CONN SFP+ CAGE 1X4 PRESS-FIT R/A - 792-2007178-1 - Utmel Electronic Limited
Hong Kong, China
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
792-2007178-1
CONN SFP+ CAGE 1X4 PRESS-FIT R/A 792-2007178-1
CONN SFP+ CAGE 1X4 PRESS-FIT R/A

CONN SFP+ CAGE 1X4 PRESS-FIT R/A

Supplier's Site
Pluggable Connector Assemblies - 2007178-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2007178-1
Pluggable Connector Assemblies 2007178-1
CONN SFP+ CAGE 1X4 PRESS-FIT R/A

CONN SFP+ CAGE 1X4 PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007178-1 2007178-1 2007178-1 A97940-ND 2007178-1 2749685 2007178-1 76AC3768 792-2007178-1 2007178-1
Product Name High Speed Pluggable IO Connectors & Cages Miscellaneous Connector I/O Connectors Pluggable Connector Assemblies Connectors Data & Signal Pluggable I/O Connectors Pluggable Connectors Sfp+ 1X4 Cage Assembly, Light Amp - Te Connectivity CONN SFP+ CAGE 1X4 PRESS-FIT R/A Pluggable Connector Assemblies
Termination Through Hole - Press-Fit Solder Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data