TE Connectivity High Speed Pluggable IO Connectors & Cages 2007170-1

Description
Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007170-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007170-1
High Speed Pluggable IO Connectors & Cages 2007170-1
Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 6
  • Port Matrix Configuration : 1 x 6

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 2007170-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007170-1
I/O Connectors 2007170-1
SFP+PressFit EMIShielded1x6CageAs sm

SFP+PressFit EMIShielded1x6CageAssm

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2007170-1
I/O Connectors 2007170-1
I/O Connectors

I/O Connectors

Buy Now
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1363556-2007170-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1363556-2007170-1
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1363556-2007170-1
Win Source Part Number: 1363556-2007170-1 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: EMI Shielded Base Product Number: 2007170 Mounting Type: Through Hole, Right Angle HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Connector Type: SFP+ Termination: Press-Fit Connector Style: Cage, Ganged (1 x 6)

Win Source Part Number: 1363556-2007170-1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: EMI Shielded
Base Product Number: 2007170
Mounting Type: Through Hole, Right Angle
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Connector Type: SFP+
Termination: Press-Fit
Connector Style: Cage, Ganged (1 x 6)

Buy Now Datasheet
Pluggable Connector Assemblies - A97930-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97930-ND
Pluggable Connector Assemblies A97930-ND
Position SFP+ Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2007170-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007170-1
Pluggable Connectors 2007170-1
CONN SFP+ CAGE 1X6 PRESS-FIT R/A

CONN SFP+ CAGE 1X6 PRESS-FIT R/A

Supplier's Site Datasheet
Sfp+Pressfit Emishielded1X6Cageassm Te Connectivity - 46W0048 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+Pressfit Emishielded1X6Cageassm Te Connectivity
46W0048
Sfp+Pressfit Emishielded1X6Cageassm Te Connectivity 46W0048
SFP+PressFit EMIShielded1x6CageAs sm

SFP+PressFit EMIShielded1x6CageAssm

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2007170-1 2007170-1 1363556-2007170-1 A97930-ND 2007170-1 46W0048
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connector Assemblies Pluggable Connectors Sfp+Pressfit Emishielded1X6Cageassm Te Connectivity
Termination Through Hole - Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data