TE Connectivity High Speed Pluggable IO Connectors & Cages 2007169-1

Description
Configuration Features Lightpipe Style : Standard Number of Ports : 6 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Standard Number of Ports : 6 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007169-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007169-1
High Speed Pluggable IO Connectors & Cages 2007169-1
Configuration Features Lightpipe Style : Standard Number of Ports : 6 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 6
  • Port Matrix Configuration : 1 x 6

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Pluggable Connectors - 2007169-1 - 905812-2007169-1 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 2007169-1
905812-2007169-1
Pluggable Connectors - 2007169-1 905812-2007169-1
Manufacturer: TE Connectivity Win Source Part Number: 905812-2007169-1 Features: - Position SFP+ Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Family Name: 2007169 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: A97931, 2266-2007169-1, -2007169-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905812-2007169-1
Features: - Position SFP+ Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 2007169
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: A97931, 2266-2007169-1, -2007169-1-SI

Buy Now Datasheet
I/O Connectors - 2007169-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007169-1
I/O Connectors 2007169-1
SFP 1x6 cage Assm Light Pipe, EMI gasket

SFP 1x6 cage Assm Light Pipe, EMI gasket

Buy Now
Pluggable Connector Assemblies - A97931-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97931-ND
Pluggable Connector Assemblies A97931-ND
Position SFP+ Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Sfp 1X6 Cage Assm Light Pipe, Emi Gasket Te Connectivity - 46W1273 - Newark, An Avnet Company
Chicago, IL, United States
Sfp 1X6 Cage Assm Light Pipe, Emi Gasket Te Connectivity
46W1273
Sfp 1X6 Cage Assm Light Pipe, Emi Gasket Te Connectivity 46W1273
SFP 1x6 cage Assm Light Pipe, EMI gasket

SFP 1x6 cage Assm Light Pipe, EMI gasket

Supplier's Site Datasheet
Pluggable Connectors - 2007169-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007169-1
Pluggable Connectors 2007169-1
CONN SFP+ CAGE 1X6 PRESS-FIT R/A

CONN SFP+ CAGE 1X6 PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2007169-1 905812-2007169-1 2007169-1 A97931-ND 46W1273 2007169-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connectors - 2007169-1 I/O Connectors Pluggable Connector Assemblies Sfp 1X6 Cage Assm Light Pipe, Emi Gasket Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data