TE Connectivity High Speed Pluggable IO Connectors & Cages 2007093-1

Description
Configuration Features Lightpipe Style : Standard Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Standard Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007093-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007093-1
High Speed Pluggable IO Connectors & Cages 2007093-1
Configuration Features Lightpipe Style : Standard Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 4
  • Port Matrix Configuration : 1 x 4

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - A97929-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97929-ND
Pluggable Connector Assemblies A97929-ND
Position SFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2007093-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007093-1
I/O Connectors 2007093-1
SFP+ EMI Shielded1x4 CageAssm/Light pipe

SFP+ EMI Shielded1x4 CageAssm/Light pipe

Buy Now
Pluggable Connectors - 2007093-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007093-1
Pluggable Connectors 2007093-1
CONN SFP+ CAGE 1X4 PRESS-FIT R/A

CONN SFP+ CAGE 1X4 PRESS-FIT R/A

Supplier's Site Datasheet
Sfp+ Connector Cage; Cage Type Te Connectivity - 07R7334 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ Connector Cage; Cage Type Te Connectivity
07R7334
Sfp+ Connector Cage; Cage Type Te Connectivity 07R7334
SFP+ Connector Cage; Cage Type:SFP+ Cage; Port Configuration:1 x 4 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:-; Accessory Type:Connector Cage / FrameRoHS Compliant: Yes

SFP+ Connector Cage; Cage Type:SFP+ Cage; Port Configuration:1 x 4 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:-; Accessory Type:Connector Cage / FrameRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007093-1 A97929-ND 2007093-1 2007093-1 07R7334
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Sfp+ Connector Cage; Cage Type Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data