TE Connectivity Board to Board & Mezzanine Connectors 2007042-3

Description
1FHR,64,50A/P,S,C,R1 3
Request a Quote
Description
1FHR,64,50A/P,S,C,R1 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 2007042-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2007042-3
Board to Board & Mezzanine Connectors 2007042-3
1FHR,64,50A/P,S,C,R1 3

1FHR,64,50A/P,S,C,R13

Buy Now
Stacking Connector, Receptacle 64 Position 1Mm; Product Range Amp - Te Connectivity - 73R4472 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle 64 Position 1Mm; Product Range Amp - Te Connectivity
73R4472
Stacking Connector, Receptacle 64 Position 1Mm; Product Range Amp - Te Connectivity 73R4472
STACKING CONNECTOR, RECEPTACLE 64 POSITION 1MM; Product Range:FSI Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: No

STACKING CONNECTOR, RECEPTACLE 64 POSITION 1MM; Product Range:FSI Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2007042-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2007042-3
CONN RCPT 64POS SMD GOLD

CONN RCPT 64POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007042-3 73R4472 2007042-3
Product Name Board to Board & Mezzanine Connectors Stacking Connector, Receptacle 64 Position 1Mm; Product Range Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details