TE Connectivity Board to Board & Mezzanine Connectors 2007042-1

Description
1FHR,64,50A/P,S,C,R0 8,09,10
Request a Quote Datasheet
Description
1FHR,64,50A/P,S,C,R0 8,09,10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 2007042-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2007042-1
Board to Board & Mezzanine Connectors 2007042-1
1FHR,64,50A/P,S,C,R0 8,09,10

1FHR,64,50A/P,S,C,R08,09,10

Buy Now
Connectors Unreviewed - 2007042-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
2007042-1
Connectors Unreviewed 2007042-1
1FHR6450A/PSCR080910

1FHR6450A/PSCR080910

Buy Now
Rectangular Connectors - 2007042-1 - 810239-2007042-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2007042-1
810239-2007042-1
Rectangular Connectors - 2007042-1 810239-2007042-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 810239-2007042-1 Packaging: Reel Number of Positions: 64 Pitch: 0.039" (1.00mm) Mounting Style: SMD Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 50.0μin (1.27μm) Mated Stacking Heights: 8mm, 9mm, 10mm Height Above Board: 0.212" (5.38mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,300 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 810239-2007042-1
Packaging: Reel
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 50.0μin (1.27μm)
Mated Stacking Heights: 8mm, 9mm, 10mm
Height Above Board: 0.212" (5.38mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,300
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-2007042-1
SMD Electronic Connector 316-2007042-1
64 Pos 1mm Pitch Receptacle, Straight, SMD/TH, Board-to-Board Header Product overview: 2007042-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2007042-1 can be used for catalog matching and distributor lookup.

64 Pos 1mm Pitch Receptacle, Straight, SMD/TH, Board-to-Board Header Product overview: 2007042-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2007042-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2007042-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2007042-1
CONN RCPT 64POS SMD GOLD

CONN RCPT 64POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007042-1 2007042-1 810239-2007042-1 316-2007042-1 2007042-1
Product Name Board to Board & Mezzanine Connectors Connectors Unreviewed Rectangular Connectors - 2007042-1 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details