TE Connectivity Stacking Connector, Receptacle 84 Position 1Mm; Mezzanine Connector Type Amp - Te Connectivity 2007009-2

Description
STACKING CONNECTOR, RECEPTACLE 84 POSITION 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No
Description
STACKING CONNECTOR, RECEPTACLE 84 POSITION 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Receptacle 84 Position 1Mm; Mezzanine Connector Type Amp - Te Connectivity - 58M0049 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle 84 Position 1Mm; Mezzanine Connector Type Amp - Te Connectivity
58M0049
Stacking Connector, Receptacle 84 Position 1Mm; Mezzanine Connector Type Amp - Te Connectivity 58M0049
STACKING CONNECTOR, RECEPTACLE 84 POSITION 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

STACKING CONNECTOR, RECEPTACLE 84 POSITION 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2007009-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2007009-2
CONN RCPT 84POS SMD GOLD

CONN RCPT 84POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 58M0049 2007009-2
Product Name Stacking Connector, Receptacle 84 Position 1Mm; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details