Body Features Cable Exit Angle (DEG) : 180
Configuration Features Number of Positions : 1 Number of Rows : 1
Contact Features Mating Tab Thickness : .25 MM [.01 INCH ] Mating Tab Width : .8 MM [.031 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 800
Housing Features Housing Color : Blue
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Shielded : Yes
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable, Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC , -40 - 85 DEGC [-40 - 185 DEGF , -40 - 221 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 180
Configuration Features
- Number of Positions : 1
- Number of Rows : 1
Contact Features
- Mating Tab Thickness : .25 MM [.01 INCH ]
- Mating Tab Width : .8 MM [.031 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 800
Housing Features
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Other
- Connector Position Assurance Capable : No
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Male Terminals
- Connector System : Cable-to-Cable, Wire-to-Wire
- Mixed & Hybrid Connector : No
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : Coaxial
- Operating Temperature Range : -40 - 105 DEGC , -40 - 85 DEGC [-40 - 185 DEGF , -40 - 221 DEGF ]