TE Connectivity
Automotive Terminals
2005344-3
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 13mm Interface Plating : Silver (Ag) Mating Tab Thickness : 1.5 MM [.06 INCH ] Mating Tab Width : 13 MM [.512 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range (MM) : .95 - 1.25 Wire Size (MMSQ) : 21 - 25 Wire Size (AWG) : 4 - 3 Wire Size Search (AWG) : 4, 3 Wire Size Search (MMSQ) : 21, 25
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 300
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 120 DEGC , 90 DEGC , 105 DEGC , 110 DEGC , 100 DEGC , 85 DEGC [185 DEGF , 248 DEGF , 230 DEGF , 176 DEGF , 221 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 13mm Interface Plating : Silver (Ag) Mating Tab Thickness : 1.5 MM [.06 INCH ] Mating Tab Width : 13 MM [.512 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range (MM) : .95 - 1.25 Wire Size (MMSQ) : 21 - 25 Wire Size (AWG) : 4 - 3 Wire Size Search (AWG) : 4, 3 Wire Size Search (MMSQ) : 21, 25
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 300
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 120 DEGC , 90 DEGC , 105 DEGC , 110 DEGC , 100 DEGC , 85 DEGC [185 DEGF , 248 DEGF , 230 DEGF , 176 DEGF , 221 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 13mm Interface Plating : Silver (Ag) Mating Tab Thickness : 1.5 MM [.06 INCH ] Mating Tab Width : 13 MM [.512 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range (MM) : .95 - 1.25 Wire Size (MMSQ) : 21 - 25 Wire Size (AWG) : 4 - 3 Wire Size Search (AWG) : 4, 3 Wire Size Search (MMSQ) : 21, 25
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 300
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 120 DEGC , 90 DEGC , 105 DEGC , 110 DEGC , 100 DEGC , 85 DEGC [185 DEGF , 248 DEGF , 230 DEGF , 176 DEGF , 221 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 13mm
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : 1.5 MM [.06 INCH ]
- Mating Tab Width : 13 MM [.512 INCH ]
- Terminal Type : Receptacle
Dimensions
- Compatible Insulation Diameter Range (MM) : .95 - 1.25
- Wire Size (MMSQ) : 21 - 25
- Wire Size (AWG) : 4 - 3
- Wire Size Search (AWG) : 4, 3
- Wire Size Search (MMSQ) : 21, 25
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 300
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 80 DEGC , 120 DEGC , 90 DEGC , 105 DEGC , 110 DEGC , 100 DEGC , 85 DEGC [185 DEGF , 248 DEGF , 230 DEGF , 176 DEGF , 221 DEGF , 194 DEGF , 212 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2005344-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0630 inch (1.6 mm)
View Details
Type
Contact
Plating / Coating
Tin Silver (SnAg)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details