TE Connectivity Shield Kit, Steel; Accessory Type Amp Te Connectivity 200532-2

Description
SHIELD KIT, STEEL; Accessory Type:Two-Piece Shield Kit; For Use With:M Series Pin and Socket Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Steel Body; Product Range:M Series Connectors RoHS Compliant: Yes
Datasheet
Description
SHIELD KIT, STEEL; Accessory Type:Two-Piece Shield Kit; For Use With:M Series Pin and Socket Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Steel Body; Product Range:M Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shield Kit, Steel; Accessory Type Amp Te Connectivity - 66F3076 - Newark, An Avnet Company
Chicago, IL, United States
Shield Kit, Steel; Accessory Type Amp Te Connectivity
66F3076
Shield Kit, Steel; Accessory Type Amp Te Connectivity 66F3076
SHIELD KIT, STEEL; Accessory Type:Two-Piece Shield Kit; For Use With:M Series Pin and Socket Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Steel Body; Product Range:M Series Connectors RoHS Compliant: Yes

SHIELD KIT, STEEL; Accessory Type:Two-Piece Shield Kit; For Use With:M Series Pin and Socket Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Steel Body; Product Range:M Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66F3076
Product Name Shield Kit, Steel; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details