TE Connectivity PCB Headers & Receptacles 2005298-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Housing Features Centerline (Pitch) : 16.5 MM  [.649 INCH ] Mechanical Attachment Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Housing Features Centerline (Pitch) : 16.5 MM  [.649 INCH ] Mechanical Attachment Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2005298-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2005298-1
PCB Headers & Receptacles 2005298-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Housing Features Centerline (Pitch) : 16.5 MM  [.649 INCH ] Mechanical Attachment Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab

Housing Features


  • Centerline (Pitch) : 16.5 MM  [.649 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2005298-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102681-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 102975-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102321-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102321-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details