TE Connectivity Rectangular Wire & Cable Connectors & Housings 2005254-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Wire Size (MMSQ) : 1.3 - .12 Wire Size (AWG) : 16 - 26 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PA 66 Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Wire Size (MMSQ) : 1.3 - .12 Wire Size (AWG) : 16 - 26 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PA 66 Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2005254-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2005254-1
Rectangular Wire & Cable Connectors & Housings 2005254-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Wire Size (MMSQ) : 1.3 - .12 Wire Size (AWG) : 16 - 26 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PA 66 Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 9
  • Number of Power Positions : 9
  • Number of Rows : 3
  • Number of Signal Positions : 0

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 4.6 MM  [.181 INCH ]
  • Wire Size (MMSQ) : 1.3 - .12
  • Wire Size (AWG) : 16 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 2005254-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2005254-1-ND
Rectangular Connector Housings 2005254-1-ND
"9 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)"

"9 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)"

Buy Now Datasheet
Headers & Wire Housings - 2005254-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2005254-1
Headers & Wire Housings 2005254-1
PDL 9P PLUG 3.96 T/R(GWT) NAT

PDL 9P PLUG 3.96 T/R(GWT) NAT

Buy Now
Pdl 9P Plug 3.96 T/r(Gwt) Nat Te Connectivity - 98X5569 - Newark, An Avnet Company
Chicago, IL, United States
Pdl 9P Plug 3.96 T/r(Gwt) Nat Te Connectivity
98X5569
Pdl 9P Plug 3.96 T/r(Gwt) Nat Te Connectivity 98X5569
PDL 9P PLUG 3.96 T/R(GWT) NAT

PDL 9P PLUG 3.96 T/R(GWT) NAT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2005254-1 2005254-1-ND 2005254-1 98X5569
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Headers & Wire Housings Pdl 9P Plug 3.96 T/r(Gwt) Nat Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products