TE Connectivity Rectangular Wire & Cable Connectors & Housings 2005250-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Tab Dimensions Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300, 50 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : USR, CNR Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 150 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Tab Dimensions Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300, 50 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : USR, CNR Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 150 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2005250-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2005250-1
Rectangular Wire & Cable Connectors & Housings 2005250-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Tab Dimensions Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300, 50 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : USR, CNR Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 150 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Tab

Dimensions


  • Panel Thickness (Recommended) : .8 - 2 MM  [.031 - .078 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300, 50

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : USR, CNR
  • Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 150

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A131063-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A131063-ND
Rectangular Connector Housings A131063-ND
"3 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

"3 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

Buy Now Datasheet
PDL CONN RCPT 3P CAP NAT - 792-2005250-1 - Utmel Electronic Limited
Hong Kong, China
PDL CONN RCPT 3P CAP NAT
792-2005250-1
PDL CONN RCPT 3P CAP NAT 792-2005250-1
PDL CONN RCPT 3P CAP NAT

PDL CONN RCPT 3P CAP NAT

Supplier's Site
Pdl 3P Cap 3.96 P/m(Gwt) Nat Te Connectivity - 98X5562 - Newark, An Avnet Company
Chicago, IL, United States
Pdl 3P Cap 3.96 P/m(Gwt) Nat Te Connectivity
98X5562
Pdl 3P Cap 3.96 P/m(Gwt) Nat Te Connectivity 98X5562
PDL 3P CAP 3.96 P/M(GWT) NAT

PDL 3P CAP 3.96 P/M(GWT) NAT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2005250-1 A131063-ND 792-2005250-1 98X5562
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings PDL CONN RCPT 3P CAP NAT Pdl 3P Cap 3.96 P/m(Gwt) Nat Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103310-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Connector Accessories - A111671-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1855-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers