TE Connectivity Rcpt Housing, 2Pos, Pa 66, Red; Product Range Te Connectivity 2005249-2

Description
RCPT HOUSING, 2POS, PA 66, RED; Product Range:Power Double Lock Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177917 & 177916 Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes
Description
RCPT HOUSING, 2POS, PA 66, RED; Product Range:Power Double Lock Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177917 & 177916 Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Pa 66, Red; Product Range Te Connectivity - 72AC7573 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Pa 66, Red; Product Range Te Connectivity
72AC7573
Rcpt Housing, 2Pos, Pa 66, Red; Product Range Te Connectivity 72AC7573
RCPT HOUSING, 2POS, PA 66, RED; Product Range:Power Double Lock Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177917 & 177916 Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes

RCPT HOUSING, 2POS, PA 66, RED; Product Range:Power Double Lock Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177917 & 177916 Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7573
Product Name Rcpt Housing, 2Pos, Pa 66, Red; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 88.9 mm (3.5 inch)
Bearing Bore / Ring O.D. 3 inch (76.2 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details