TE Connectivity Rectangular Wire & Cable Connectors & Housings 2005247-4

Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Multiple Contact Types : Without Dimensions Connector Height : 20.6 MM  [.811 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300, 50 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PA 66 Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Multiple Contact Types : Without Dimensions Connector Height : 20.6 MM  [.811 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300, 50 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PA 66 Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2005247-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2005247-4
Rectangular Wire & Cable Connectors & Housings 2005247-4
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Multiple Contact Types : Without Dimensions Connector Height : 20.6 MM  [.811 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300, 50 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PA 66 Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 20.6 MM  [.811 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300, 50

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : PA 66

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 2005247-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2005247-4-ND
Rectangular Connector Housings 2005247-4-ND
"2 Rectangular Connectors - Housings Plug Yellow 0.156"" (3.96mm)"

"2 Rectangular Connectors - Housings Plug Yellow 0.156"" (3.96mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2005247-4 2005247-4-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Connector Accessories - 1734-1011-118-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details