TE Connectivity Plug Housing, 2Pos, Pa 66, Natural; Product Range Te Connectivity 2005247-2

Description
PLUG HOUSING, 2POS, PA 66, NATURAL; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177915 & 177914 Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, PA 66, NATURAL; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177915 & 177914 Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Pa 66, Natural; Product Range Te Connectivity - 72AC7571 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Pa 66, Natural; Product Range Te Connectivity
72AC7571
Plug Housing, 2Pos, Pa 66, Natural; Product Range Te Connectivity 72AC7571
PLUG HOUSING, 2POS, PA 66, NATURAL; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177915 & 177914 Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes

PLUG HOUSING, 2POS, PA 66, NATURAL; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177915 & 177914 Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7571
Product Name Plug Housing, 2Pos, Pa 66, Natural; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details