Contact Features Contact Type : Pin
Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Type : Pin
Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Contact Features Contact Type : Pin
Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Contact Features
Contact Type : Pin
Product Type Features
Data Bus Connector Style : Threaded
Data Bus Connector Type : Plug
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]