TE Connectivity Rectangular Wire & Cable Connectors & Housings 200512-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 26 Number of Power Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 41.4 MM  [1.63 INCH ] Connector Length : 23.34 MM  [.919 INCH ] Connector Width : 14.22 MM  [.56 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Diallyl Phthalate Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 152 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 26 Number of Power Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 41.4 MM  [1.63 INCH ] Connector Length : 23.34 MM  [.919 INCH ] Connector Width : 14.22 MM  [.56 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Diallyl Phthalate Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 152 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 200512-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
200512-3
Rectangular Wire & Cable Connectors & Housings 200512-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 26 Number of Power Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 41.4 MM  [1.63 INCH ] Connector Length : 23.34 MM  [.919 INCH ] Connector Width : 14.22 MM  [.56 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Diallyl Phthalate Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 152 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 26
  • Number of Power Positions : 26
  • Number of Rows : 4
  • Number of Signal Positions : 26

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 41.4 MM  [1.63 INCH ]
  • Connector Length : 23.34 MM  [.919 INCH ]
  • Connector Width : 14.22 MM  [.56 INCH ]
  • Row-to-Row Spacing : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Diallyl Phthalate

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 152

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel, Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Backplane Connectors - 200512-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
200512-3
Backplane Connectors 200512-3
FEMALE BLOCK 26 PL.

FEMALE BLOCK 26 PL.

Buy Now
Singapore, Singapore
Electronic Connector
340-200512-3
Electronic Connector 340-200512-3
FEMALE BLOCK 26 PL Product overview: 200512-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-200512-3 can be used for catalog matching and distributor lookup.

FEMALE BLOCK 26 PL Product overview: 200512-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-200512-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Housings - A112953-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A112953-ND
Backplane Connector Housings A112953-ND
26 Position Connector Blue Panel Mount

26 Position Connector Blue Panel Mount

Buy Now Datasheet
Female Block 26 Pl. Amp - Te Connectivity - 76AC3761 - Newark, An Avnet Company
Chicago, IL, United States
Female Block 26 Pl. Amp - Te Connectivity
76AC3761
Female Block 26 Pl. Amp - Te Connectivity 76AC3761
FEMALE BLOCK 26 PL.

FEMALE BLOCK 26 PL.

Supplier's Site
Female Block 26 Pl. Rohs Compliant Amp - Te Connectivity - 90B2999 - Newark, An Avnet Company
Chicago, IL, United States
Female Block 26 Pl. Rohs Compliant Amp - Te Connectivity
90B2999
Female Block 26 Pl. Rohs Compliant Amp - Te Connectivity 90B2999
FEMALE BLOCK 26 PL. ROHS COMPLIANT: YES

FEMALE BLOCK 26 PL. ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 200512-3 200512-3 340-200512-3 A112953-ND 76AC3761
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Electronic Connector Backplane Connector Housings Female Block 26 Pl. Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products