TE Connectivity
Automotive Terminals
2005001-2
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .8mm Crimp Type : IDC Interface Plating : Tin (Sn) Mating Tab Thickness : .25 MM [.01 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 1 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range (MM) : 1.91 - 3.18
Industry Standards Compatible With Agency/Standards Products : OEM
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2300
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .8mm Crimp Type : IDC Interface Plating : Tin (Sn) Mating Tab Thickness : .25 MM [.01 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 1 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range (MM) : 1.91 - 3.18
Industry Standards Compatible With Agency/Standards Products : OEM
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2300
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .8mm Crimp Type : IDC Interface Plating : Tin (Sn) Mating Tab Thickness : .25 MM [.01 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 1 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range (MM) : 1.91 - 3.18
Industry Standards Compatible With Agency/Standards Products : OEM
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2300
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Coax Cable
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .8mm
- Crimp Type : IDC
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .25 MM [.01 INCH ]
- Mating Tab Width : .8 MM [.031 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 1
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range (MM) : 1.91 - 3.18
Industry Standards
- Compatible With Agency/Standards Products : OEM
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2300
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2005001-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
394 inch (10000 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details