TE Connectivity Board Mount Pressure Sensors 2004008-F

Description
Dimensions Dimensions : 17.7 x 16 MM  [.696 x .629 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.5 - 5.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.5 %FSS, ±1.0 %FSS Interface Type : SPI Output Interface : SPI, Analog Output/Span : .5 - 4.5 V Pressure (PSI) : 7.25 Pressure : 500 MBAR  [200.9 INH2O ] Pressure (MMHG) : 375.03 - 375.05 Proof Pressure Range : 2 bar Resolution : 14 Other Sensor Options : No Option Packaging Features Package Style : Dual Barb Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure Sensor Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .5
Request a Quote
Description
Dimensions Dimensions : 17.7 x 16 MM  [.696 x .629 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.5 - 5.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.5 %FSS, ±1.0 %FSS Interface Type : SPI Output Interface : SPI, Analog Output/Span : .5 - 4.5 V Pressure (PSI) : 7.25 Pressure : 500 MBAR  [200.9 INH2O ] Pressure (MMHG) : 375.03 - 375.05 Proof Pressure Range : 2 bar Resolution : 14 Other Sensor Options : No Option Packaging Features Package Style : Dual Barb Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure Sensor Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2004008-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2004008-F
Board Mount Pressure Sensors 2004008-F
Dimensions Dimensions : 17.7 x 16 MM  [.696 x .629 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.5 - 5.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.5 %FSS, ±1.0 %FSS Interface Type : SPI Output Interface : SPI, Analog Output/Span : .5 - 4.5 V Pressure (PSI) : 7.25 Pressure : 500 MBAR  [200.9 INH2O ] Pressure (MMHG) : 375.03 - 375.05 Proof Pressure Range : 2 bar Resolution : 14 Other Sensor Options : No Option Packaging Features Package Style : Dual Barb Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure Sensor Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .5

Dimensions


  • Dimensions : 17.7 x 16 MM  [.696 x .629 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 4.5 - 5.5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.5 %FSS, ±1.0 %FSS
  • Interface Type : SPI
  • Output Interface : SPI, Analog
  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 7.25
  • Pressure : 500 MBAR  [200.9 INH2O ]
  • Pressure (MMHG) : 375.03 - 375.05
  • Proof Pressure Range : 2 bar
  • Resolution : 14

Other


  • Sensor Options : No Option

Packaging Features


  • Package Style : Dual Barb

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : Digital Pressure Sensor

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
  • Pressure (BAR) : .5
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2004008-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020932-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10210025-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10202528-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1010378-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details