TE Connectivity Connector Hardware, Mounts, Locks & Retainers 200390-9

Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 5.72 MM  [.225 INCH ] Product Length : 19.8 MM  [.779 INCH ] Product Width : 5.72 MM  [.225 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 5.72 MM  [.225 INCH ] Product Length : 19.8 MM  [.779 INCH ] Product Width : 5.72 MM  [.225 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 200390-9 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
200390-9
Connector Hardware, Mounts, Locks & Retainers 200390-9
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 5.72 MM  [.225 INCH ] Product Length : 19.8 MM  [.779 INCH ] Product Width : 5.72 MM  [.225 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 5.72 MM  [.225 INCH ]
  • Product Length : 19.8 MM  [.779 INCH ]
  • Product Width : 5.72 MM  [.225 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Thread Size : 4-40 UNC-2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Connectors - 200390-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
200390-9
Connectors 200390-9
SERIES M GUIDE SOCKET

SERIES M GUIDE SOCKET

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
200390-9
Backplane Connectors 200390-9
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - A33446-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A33446-ND
Backplane Connector Accessories A33446-ND
Connector Guide Socket For M Series 4-40 Thread

Connector Guide Socket For M Series 4-40 Thread

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 200390-9 200390-9 200390-9 A33446-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors Backplane Connectors Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
RF Connectors / Coaxial Connectors - 032-0023-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers