TE Connectivity Connector Hardware, Mounts, Locks & Retainers 200389-2

Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 5.58 MM  [.22 INCH ] Product Length : 21.6 MM  [.85 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4 - 40UNC- 2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 5.58 MM  [.22 INCH ] Product Length : 21.6 MM  [.85 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4 - 40UNC- 2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 200389-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
200389-2
Connector Hardware, Mounts, Locks & Retainers 200389-2
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 5.58 MM  [.22 INCH ] Product Length : 21.6 MM  [.85 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4 - 40UNC- 2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 5.58 MM  [.22 INCH ]
  • Product Length : 21.6 MM  [.85 INCH ]
  • Product Width : 5.58 MM  [.22 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Thread Size : 4 - 40UNC- 2B

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Backplane Connector Accessories - 17-200389-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
17-200389-2-ND
Backplane Connector Accessories 17-200389-2-ND
CONN GUIDE PIN CENTER

CONN GUIDE PIN CENTER

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 200389-2 200389-2 17-200389-2-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products