TE Connectivity Board Mount Pressure Sensors 2003885-F

Description
Dimensions Dimensions : 13.4 x 9.9 MM  [.527 -.389 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 4.2 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.75% FSS (Total accuracy) Interface Type : Analog Output Interface : Analog Output/Span : .5 - 4.5 V Pressure (PSI) : 36.25 Pressure : 2500 MBAR  [1004.66 INH2O ] Pressure (MMHG) : 1875.15 Proof Pressure Range : 10 bar Resolution : 11 Other Sensor Options : Custom Ranges Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : No Ports Product Type Features Board Level Pressure Sensor Style : Gauge, Differential Board Level Pressure Sensor Type : Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2.5
Request a Quote
Description
Dimensions Dimensions : 13.4 x 9.9 MM  [.527 -.389 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 4.2 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.75% FSS (Total accuracy) Interface Type : Analog Output Interface : Analog Output/Span : .5 - 4.5 V Pressure (PSI) : 36.25 Pressure : 2500 MBAR  [1004.66 INH2O ] Pressure (MMHG) : 1875.15 Proof Pressure Range : 10 bar Resolution : 11 Other Sensor Options : Custom Ranges Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : No Ports Product Type Features Board Level Pressure Sensor Style : Gauge, Differential Board Level Pressure Sensor Type : Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003885-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003885-F
Board Mount Pressure Sensors 2003885-F
Dimensions Dimensions : 13.4 x 9.9 MM  [.527 -.389 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 4.2 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.75% FSS (Total accuracy) Interface Type : Analog Output Interface : Analog Output/Span : .5 - 4.5 V Pressure (PSI) : 36.25 Pressure : 2500 MBAR  [1004.66 INH2O ] Pressure (MMHG) : 1875.15 Proof Pressure Range : 10 bar Resolution : 11 Other Sensor Options : Custom Ranges Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : No Ports Product Type Features Board Level Pressure Sensor Style : Gauge, Differential Board Level Pressure Sensor Type : Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2.5

Dimensions


  • Dimensions : 13.4 x 9.9 MM  [.527 -.389 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 4.2

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.75% FSS (Total accuracy)
  • Interface Type : Analog
  • Output Interface : Analog
  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 36.25
  • Pressure : 2500 MBAR  [1004.66 INH2O ]
  • Pressure (MMHG) : 1875.15
  • Proof Pressure Range : 10 bar
  • Resolution : 11

Other


  • Sensor Options : Custom Ranges

Packaging Features


  • Board Level Pressure Sensor Package : 8 pin DIL
  • Package Style : No Ports

Product Type Features


  • Board Level Pressure Sensor Style : Gauge, Differential
  • Board Level Pressure Sensor Type : Analog Pressure Sensor Modules

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 2.5
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003885-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10211072-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10206057-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10202202-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2321 psi (1633 m H2O)
View Details
Pressure Transducers - 11025773-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details