TE Connectivity Board Mount Pressure Sensors 2003879-F

Description
Configuration Features Leads/Pins : Through Hole Dimensions Dimensions : 13.4 x 9.9 MM  [.527 -.389 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 4.2 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.75% FSS (Total accuracy) Interface Type : I2C Output Interface : I2C Output/Span : 12 bit I2C Pressure (PSI) : 14.5 Pressure : 1000 MBAR  [401.86 INH2O ] Pressure (MMHG) : 750.06 Proof Pressure Range : 14 bar Resolution : 12 Other Sensor Options : Custom Ranges Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Single Barb Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure Sensor Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 1
Request a Quote
Description
Configuration Features Leads/Pins : Through Hole Dimensions Dimensions : 13.4 x 9.9 MM  [.527 -.389 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 4.2 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.75% FSS (Total accuracy) Interface Type : I2C Output Interface : I2C Output/Span : 12 bit I2C Pressure (PSI) : 14.5 Pressure : 1000 MBAR  [401.86 INH2O ] Pressure (MMHG) : 750.06 Proof Pressure Range : 14 bar Resolution : 12 Other Sensor Options : Custom Ranges Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Single Barb Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure Sensor Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003879-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003879-F
Board Mount Pressure Sensors 2003879-F
Configuration Features Leads/Pins : Through Hole Dimensions Dimensions : 13.4 x 9.9 MM  [.527 -.389 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 4.2 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.75% FSS (Total accuracy) Interface Type : I2C Output Interface : I2C Output/Span : 12 bit I2C Pressure (PSI) : 14.5 Pressure : 1000 MBAR  [401.86 INH2O ] Pressure (MMHG) : 750.06 Proof Pressure Range : 14 bar Resolution : 12 Other Sensor Options : Custom Ranges Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Single Barb Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure Sensor Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 1

Configuration Features


  • Leads/Pins : Through Hole

Dimensions


  • Dimensions : 13.4 x 9.9 MM  [.527 -.389 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 4.2

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.75% FSS (Total accuracy)
  • Interface Type : I2C
  • Output Interface : I2C
  • Output/Span : 12 bit I2C
  • Pressure (PSI) : 14.5
  • Pressure : 1000 MBAR  [401.86 INH2O ]
  • Pressure (MMHG) : 750.06
  • Proof Pressure Range : 14 bar
  • Resolution : 12

Other


  • Sensor Options : Custom Ranges

Packaging Features


  • Board Level Pressure Sensor Package : 8 pin DIL
  • Package Style : Single Barb

Product Type Features


  • Board Level Pressure Sensor Style : Gauge
  • Board Level Pressure Sensor Type : Digital Pressure Sensor

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 1
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003879-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10205441-04 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10200695-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10200705-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10220312-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 2500 psi (1759 m H2O)
View Details